S8VS0132B详情
Omron S8VS0132B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
EREL
Unit Weight
0.141096 oz
Manufacturer
Amphenol
Brand
Amphenol Industrial
Modular version
有
Type of electric connection
Screw connection
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
有
Voltage type of supply voltage
AC
类型
Ring
子类别
Circular Connectors
深度
121.3
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
宽度
50
高度
115
S8VS0132B拓展信息








哦! 它是空的。