SCS-2540-0-0270 2000C-2000C-SP详情
Omron SCS-2540-0-0270 2000C-2000C-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Multiple Manufacturer, Multiple Product
Base Product Number
SCS-2540
操作温度
-30°C ~ 70°C
系列
Harmony
类型
Touchscreen
电压 - 供电
100 ~ 240VAC, 24VDC
入口保护
IP66 - Dust Tight, Water Resistant; NEMA 4X
显示类型
Color
外箱颜色
Blue
尺寸-显示
12.1
特征
-
SCS-2540-0-0270 2000C-2000C-SP拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。