SGE2254366010000M详情
Omron SGE2254366010000M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
NOSHOK
Range
0-30 psi
Case Style
Center Back Mount
Manufacturer Part Number
40-911-30-psi
Case Size
4
Connections
1/4 NPT
Package
Bulk
Base Product Number
SGE-225
厂商
欧姆龙自动化与安全
Product Status
Obsolete
系列
*
SGE2254366010000M拓展信息








哦! 它是空的。