SHLN2400M详情
Omron SHLN2400M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Explosion safety category for dust
None
Type of control element
Roller cam
Explosion safety category for gas
None
Suitable for safety functions
无
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Material housing
Metal
SHLN2400M拓展信息








哦! 它是空的。