SHLN8700B详情
Omron SHLN8700B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Metal
Number of contacts as change-over contact
1
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Suitable for safety functions
无
Type of electric connection
Other
SHLN8700B拓展信息








哦! 它是空的。