SS01GL02详情
Omron SS01GL02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Solder tag
Switching current (max.)
0.1A
Packaging type
Bag
Operation type
Lever
Content
1pc(s)
Switch position
1 x On/(On)
类型
SS-01GL02
0个相似型号
SS01GL02拓展信息
SS01GL02详情
Omron SS01GL02重要参数规格及、参数值,及相似型号如下:
Connections
Solder tag
Switching current (max.)
0.1A
Packaging type
Bag
Operation type
Lever
Content
1pc(s)
Switch position
1 x On/(On)
类型
SS-01GL02
SS01GL02拓展信息