SS-10GL2 BY OMI详情
Omron SS-10GL2 BY OMI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS3503608310D
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Danaher Controls
操作温度
-40 to 70 Degrees C
终端
10 ft Cable
输出电压
5~26 VDC
输出类型
单端
输入电压
5~26 VDC
轴承
有
知识产权评级
IP67
配套连接器
不包括
SS-10GL2 BY OMI拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。