SS-5GL8013详情
Omron SS-5GL8013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
5
Package Body Material
METAL
Package Equivalence Code
DIP5/18,.8
Operating Temperature-Min
-40
Operating Temperature-Max
85
Input Voltage-Max
72
Input Voltage-Min
18
Output Voltage-Nom
5
Packaging type
Bag
Content
1pc(s)
类型
SS-5GL8013
资历状况
不合格
温度等级
INDUSTRIAL
输出电流-最大值
1.2
SS-5GL8013拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。