SS5M0014H详情
Omron SS5M0014H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
Package
Bulk
厂商
Omron Electronics Inc-EMC Div
Product Status
活跃
系列
*
SS5M0014H拓展信息








哦! 它是空的。