TLW 1020R详情
Omron TLW 1020R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Channels#
3 Conductor
厂商
Switchcraft Inc.
Product Status
活跃
Type of electric connection
Cable
Material housing
Plastic
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
系列
TT
颜色
Green
屏蔽/屏蔽
Shielded
使用方法
Patch
第一个连接器
插头
第二个连接器
插头
长度
8.0 (2.44m)
TLW 1020R拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。