UMA-42-48-2详情
Omron UMA-42-48-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
无
No. of B connections
1x
Connector version
straight
AWG
24/7
Cable use
Networks
Cable features
Flame-retardant
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Grey
Package
Bulk
Base Product Number
UMA-42-48
厂商
欧姆龙自动化与安全
Product Status
Obsolete
系列
*
屏蔽/屏蔽
U/UTP
UMA-42-48-2拓展信息








哦! 它是空的。