UMA-CBL-3PCF-M8-02M详情
Omron UMA-CBL-3PCF-M8-02M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fiber Diameter
62.5 um, 125 um
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Bulgin
Brand
Bulgin
Tradename
扩展横梁
RoHS
Details
Jacket Material
Polyurethane (PUR)
Package
Bulk
Base Product Number
UMA-CBL
厂商
欧姆龙自动化与安全
Product Status
Obsolete
包装
Bulk
系列
*
类型
Multimode
应用
Outdoor
子类别
光纤
电缆长度
50 m
夹克颜色
Black
产品类别
光纤电缆
外径
5.4 mm
光纤类型
OM1
产品类别
光纤电缆
UMA-CBL-3PCF-M8-02M拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。