UMMA7472B详情
Omron UMMA7472B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyurethane (PUR)
Ambient temperature
-10 - 55
Degree of protection (IP)
IP65
Length of connection cable
0.13
Model
Safety mat
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
1
高度
12.7
长度
1000
宽度
1000
UMMA7472B拓展信息








哦! 它是空的。