UMMA7638E详情
Omron UMMA7638E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Length of connection cable
0.13
Model
Safety mat
Number of contacts as normally closed contact
0
Degree of protection (IP)
IP65
Number of contacts as normally open contact
1
Ambient temperature
-10 - 55
Number of contacts as change-over contact
0
长度
750
高度
12.7
宽度
1500
UMMA7638E拓展信息








哦! 它是空的。