UMYA18542详情
Omron UMYA18542重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Threaded
Manufacturer
Crouse-Hinds Commercial Products
Approvals
UL;cUL
Manufacturer Part Number
HGLL7 250C
Insulator Material
PLASTIC
Package
Bulk
Base Product Number
UMYA-18
厂商
欧姆龙自动化与安全
Product Status
Obsolete
系列
*
组成
Iron
UMYA18542拓展信息








哦! 它是空的。