UMYA-30-18-2详情
Omron UMYA-30-18-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Solder bucket
Manufacturer part #
MHD45ZK9-DM9S-K
Connection angle
45°
Content
1pc(s)
No. of rows
2
Package
Bulk
Base Product Number
UMYA-30
厂商
欧姆龙自动化与安全
Product Status
Obsolete
系列
*
类型
MHD45ZK9-DM9S-K
特征
Enclosure,+ 4-40 knurl head screw,+ strain relief gland,+ metal enclosure
UMYA-30-18-2拓展信息








哦! 它是空的。