V-104-3A4详情
Omron V-104-3A4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Shell Sizes
22
Shell Style#
Straight
MIL Type
MIL-DTL-38999 II
Qualification
EREL
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Insert Arrangement
22-55
Mating Style
Bayonet
Part # Aliases
88-443253-55E
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
N
Illuminated
Non-Illuminated
系列
MS 38999 II
定位的数量
55 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Pin (Male)
产品类别
军规圆形连接器
照明颜色
-
外壳电镀
橄榄色镉
产品
Plugs
灯型
-
安装角
Straight
产品类别
军规圆形连接器
V-104-3A4拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。