V-151-3C6详情
Omron V-151-3C6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
50 - 50
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Number of auxiliary contacts as normally closed contact
0
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
V1513C6BYOMI
Manufacturer
Omron
Illuminated
Non-Illuminated
Brand
Omron Electronics
RoHS
Details
系列
V
子类别
Switches
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
V-151-3C6拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。