V-152-1A6-T详情
Omron V-152-1A6-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
Factory Pack QuantityFactory Pack Quantity
500
Mounting Styles
Cable
Contact Materials
Brass
Manufacturer
Kobiconn
Brand
Kobiconn
RoHS
Details
Part # Aliases
V1521A6TBYOMI
Illuminated
Non-Illuminated
系列
V
颜色
Red
性别
Male
子类别
Audio & Video Connectors
方向
直角
终端样式
-
端口的数量
1
绝缘子颜色
-
产品类别
RCA唱头连接器
照明颜色
-
灯型
-
产品类别
RCA唱头连接器
V-152-1A6-T拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。