V-161-3C5详情
Omron V-161-3C5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.218699 oz
Factory Pack QuantityFactory Pack Quantity
100
Actuator Style
Lever
Part # Aliases
V1613C5 V-161-3C5BYOMI V1613C5BYOMI
Manufacturer
Omron
Illuminated
Non-Illuminated
Brand
Omron Electronics
RoHS
Details
Actuator
Lever
系列
V
子类别
Switches
额定电流
16 A
终端样式
快速连接
开关功能
OFF - (ON)
触点形式
SPST
操作力
200 gf
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
V-161-3C5拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。