V-162-1C24详情
Omron V-162-1C24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Type C CEE 7/16 plug 4.8 mm
Content
1pc(s)
Operation type
Steel lever (straight)
Packaging type
Bag
Switch position
1 x On/(On)
Switching current (max.)
16A
类型
V-162-1C24
V-162-1C24拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。