V-162-3C5详情
Omron V-162-3C5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Type C CEE 7/16 plug 6.3 mm
Switching current (max.)
16A
Packaging type
Bag
Operation type
Steel lever (straight)
Content
1pc(s)
Switch position
1 x Off/(On)
类型
V-162-3C5
0个相似型号
V-162-3C5拓展信息








哦! 它是空的。