V-166-1A6详情
Omron V-166-1A6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Solder tag
Switching current (max.)
16A
Packaging type
Bag
Operation type
Lever
Content
1pc(s)
Switch position
1 x On/(On)
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
V1661A6BYOMI
Manufacturer
Omron
Illuminated
Non-Illuminated
Brand
Omron Electronics
类型
V-166-1A6
子类别
Switches
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
V-166-1A6拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。