V-166-3A6详情
Omron V-166-3A6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Actuator
Roller
RoHS
Details
Brand
Omron Electronics
Illuminated
Non-Illuminated
Manufacturer
Omron
Part # Aliases
V-166-3A6BYOMI V1663A6 V1663A6BYOMI
Actuator Style
Roller
Factory Pack QuantityFactory Pack Quantity
100
Unit Weight
0.218699 oz
系列
V
子类别
Switches
额定电流
16 A
终端样式
焊针
开关功能
OFF - (ON)
触点形式
SPST
操作力
400 gf
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
V-166-3A6拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。