V-216-3C6详情
Omron V-216-3C6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Unit Weight
0.218699 oz
Actuator Style
Roller
Part # Aliases
V2163C6 V-216-3C6BYOMI V2163C6BYOMI
Illuminated
Non-Illuminated
RoHS
Details
Actuator
Roller
系列
D38999 Series IV
子类别
Circular Connectors
额定电流
21 A
终端样式
快速连接
开关功能
OFF - (ON)
触点形式
SPST
操作力
400 gf
产品类别
军规圆形连接器
照明颜色
-
灯型
-
产品类别
军规圆形连接器
V-216-3C6拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。