V3205013H详情
Omron V3205013H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2097010
Manufacturer
Fluke
Number of digital inputs
1
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP40
Type of fastening
With screws
Number of digital outputs
1
Radio standard Bluetooth
无
Model
Fix mounted
深度
38.8
宽度
51.5
高度
24.1
V3205013H拓展信息








哦! 它是空的。