V3205096M详情
Omron V3205096M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
U-17251
Manufacturer
Turck
Number of digital inputs
1
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP40
Type of fastening
With screws
Number of digital outputs
1
Radio standard Bluetooth
无
Model
Fix mounted
深度
38.8
宽度
51.5
高度
24.1
V3205096M拓展信息








哦! 它是空的。