V320F064M12MNNP详情
Omron V320F064M12MNNP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tradename
MicroHawk
Brand
欧姆龙自动化与安全
Manufacturer
Omron
Part # Aliases
V320F064M12MNNP
Interface Type
RS-232, USB
Factory Pack QuantityFactory Pack Quantity
1
Voltage, Rating
5 VDC
系列
MicroHawk 2.0
连接器类型
Inter Series Coaxial
子类别
输入设备
额定电流
450 mA
阻抗
50ohm
产品类别
输入设备
产品
Commercial Barcode Readers
符合标准
EN55024, EN55032, IEC60529
产品类别
输入设备
知识产权评级
IP40
V320F064M12MNNP拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。