V320F064M50CNNX详情
Omron V320F064M50CNNX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E59-M18A109C02-A1
Manufacturer
Cutler Hammer, Div of Eaton Co
Voltage, Rating
5 VDC
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
RS-232, USB
Part # Aliases
V320F064M50CNNX
Brand
欧姆龙自动化与安全
Tradename
MicroHawk
系列
MicroHawk 2.0
子类别
输入设备
额定电流
450 mA
产品类别
输入设备
产品
Commercial Barcode Readers
符合标准
EN55024, EN55032, IEC60529
产品类别
输入设备
知识产权评级
IP40
V320F064M50CNNX拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。