V3305068R详情
Omron V3305068R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
GE - General Electric
Number of digital inputs
0
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP40
Type of fastening
With screws
Number of digital outputs
0
Radio standard Bluetooth
无
Model
Fix mounted
深度
63
宽度
40
高度
24.1
V3305068R拓展信息








哦! 它是空的。