V330F133M03MNNX详情
Omron V330F133M03MNNX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Voltage, Rating
44 V to 57 V
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet TCP / IP
Part # Aliases
V330F133M03MNNX
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Tradename
MicroHawk
系列
MicroHawk 2.0
子类别
输入设备
额定电流
0.1 A
产品类别
输入设备
产品
Commercial Barcode Readers
特征
Multi-Code Reader
符合标准
EN 55024, EN55032, IEC62471-1
产品类别
输入设备
知识产权评级
IP40
V330F133M03MNNX拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。