V4200228M详情
Omron V4200228M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HVX015A1-4A1B1CAD3
Manufacturer
Cutler Hammer, Div of Eaton Co
Model
Fix mounted
Radio standard Bluetooth
无
Number of digital outputs
3
Type of fastening
With screws
Degree of protection (IP)
IP54
Radio standard Wi-Fi 802.11
无
Number of digital inputs
3
深度
38.1
高度
25.4
宽度
44.5
V4200228M拓展信息








哦! 它是空的。