V4205002M详情
Omron V4205002M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
RR3B-ULAC240V
Contact Materials
Silver
Manufacturer
IDEC
Mounting
Plug In
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP54
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
终端
.187 in. Flat Blade
深度
38.1
触点
3PDT
宽度
44.5
高度
25.4
V4205002M拓展信息








哦! 它是空的。