V4205026H详情
Omron V4205026H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
VAL-U-LOK
RoHS
Details
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP54
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
系列
VAL-U-LOK
子类别
Headers & Wire Housings
深度
38.1
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
宽度
44.5
高度
25.4
V4205026H拓展信息








哦! 它是空的。