V4205060H详情
Omron V4205060H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
TE Connectivity / Raychem
Manufacturer
TE Connectivity
Part # Aliases
8-1201552-1
Factory Pack QuantityFactory Pack Quantity
3000
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP54
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
子类别
Wire & Cable Management
深度
38.1
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
宽度
44.5
高度
25.4
V4205060H拓展信息








哦! 它是空的。