V4205139F详情
Omron V4205139F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VFG-060HB-530C
Manufacturer
Johnson Controls
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP54
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
深度
38.1
连接类型
Flanged
宽度
44.5
高度
25.4
V4205139F拓展信息








哦! 它是空的。