V420F000L12MNNP详情
Omron V420F000L12MNNP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
5 VDC
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
RS-232, Ethernet, USB
Part # Aliases
V420F000L12MNNP
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Tradename
MicroHawk
系列
MicroHawk 2.0
子类别
输入设备
额定电流
650 mA
产品类别
输入设备
产品
Industrial Ethernet Barcode Readers
特征
Autofocus Multicode Reader
符合标准
EN55024, EN55032, IEC62471
产品类别
输入设备
知识产权评级
IP54
V420F000L12MNNP拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。