注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥16065.716088
10
¥15537.443021
25
¥15429.436967
50
¥15322.181692
100
¥15007.033978
500
¥13934.107692
V420F000W03MNNX详情
Omron V420F000W03MNNX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
5 VDC
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
RS-232, Ethernet, USB
Tradename
MicroHawk
Brand
欧姆龙自动化与安全
Manufacturer
Omron
Part # Aliases
V420F000W03MNNX
系列
MicroHawk 2.0
子类别
输入设备
额定电流
650 mA
产品类别
输入设备
产品
Miniature Barcode Readers
特征
Autofocus Multicode Reader
安全类别
CATI, EN388
符合标准
EN55024, EN55032, IEC62471
产品类别
输入设备
知识产权评级
IP54
V420F000W03MNNX拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。