V4305227B详情
Omron V4305227B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
7.119994 oz
Factory Pack QuantityFactory Pack Quantity
20
Part # Aliases
78677609456
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP65/IP67
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
子类别
Wire & Cable Management
深度
56.9
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
宽度
44.5
高度
25.4
V4305227B拓展信息








哦! 它是空的。