注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥22509.965226
10
¥21769.792286
25
¥21618.463044
50
¥21468.185743
100
¥21026.626586
500
¥19523.330165
V430F000W03MSWX详情
Omron V430F000W03MSWX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
4.75 VDC to 30 VDC
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet TCP/IP, EtherNet/IP, PROFINET
Part # Aliases
V430F000W03MSWX
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Tradename
MicroHawk
系列
MicroHawk 2.0
子类别
输入设备
额定电流
0.18 A
照明
Non Illuminated
产品类别
输入设备
触点配置
单刀双掷
产品
Industrial Ethernet Barcode Readers
特征
Autofocus
符合标准
EN55024, EN55032, IEC62471
产品类别
输入设备
知识产权评级
IP65 / IP67
V430F000W03MSWX拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。