V430F081M12MSRP详情
Omron V430F081M12MSRP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E59-M30A115C02-D1
Manufacturer
Cutler Hammer, Div of Eaton Co
Voltage, Rating
4.75 VDC to 30 VDC
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet TCP/IP, EtherNet/IP, PROFINET
Part # Aliases
V430F081M12MSRP
Brand
欧姆龙自动化与安全
Tradename
MicroHawk
系列
MicroHawk 2.0
子类别
输入设备
额定电流
0.18 A
产品类别
输入设备
产品
Industrial Ethernet Barcode Readers
符合标准
EN55024, EN55032, IEC62471
产品类别
输入设备
知识产权评级
IP65 / IP67
V430F081M12MSRP拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron
Omron
Omron
Omron








哦! 它是空的。