V430F081M50CSWX详情
Omron V430F081M50CSWX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Voltage, Rating
4.75 VDC to 30 VDC
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet TCP/IP, EtherNet/IP, PROFINET
Part # Aliases
V430F081M50CSWX
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Tradename
MicroHawk
系列
MicroHawk 2.0
子类别
输入设备
额定电流
0.18 A
产品类别
输入设备
产品
Industrial Ethernet Barcode Readers
符合标准
EN55024, EN55032, IEC62471
产品类别
输入设备
知识产权评级
IP65 / IP67
V430F081M50CSWX拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。