V60H1030M详情
Omron V60H1030M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Material housing
Plastic
Type of electric connection
Plug-in connection
深度
23
频率
530000 - 530000
高度
53
宽度
40
0个相似型号
V60H1030M拓展信息
V60H1030M详情
Omron V60H1030M重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP67
Material housing
Plastic
Type of electric connection
Plug-in connection
深度
23
频率
530000 - 530000
高度
53
宽度
40
V60H1030M拓展信息