V60H1045H详情
Omron V60H1045H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Plastic
Degree of protection (IP)
IP67
深度
23
频率
530000 - 530000
宽度
40
高度
53
0个相似型号
V60H1045H拓展信息
V60H1045H详情
Omron V60H1045H重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Plastic
Degree of protection (IP)
IP67
深度
23
频率
530000 - 530000
宽度
40
高度
53
V60H1045H拓展信息