V68H1010D详情
Omron V68H1010D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part # Aliases
97-3102A-22(624)(850) 97-3102A-22(0624)(850) 97-3102A-22(0850)(624) 97-3102A-22(0850)(0624) 97-3102A-22(850)(0624) 97-3102A-22(850)(624) 97-3102A-22(0624) 97-3102A-22(624)(0850)
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1
Type of electric connection
Plug-in connection
Material housing
Plastic
Degree of protection (IP)
IP67
系列
97 5015
子类别
Circular Connectors
深度
23
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
宽度
40
高度
53
V68H1010D拓展信息








哦! 它是空的。