V68S0027F详情
Omron V68S0027F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FLUKE-1621
Manufacturer
Fluke
Type of electric connection
Plug-in connection
Material housing
Plastic
Degree of protection (IP)
IP67
深度
30
宽度
50
高度
50
0个相似型号
V68S0027F拓展信息








哦! 它是空的。