V68S0028D详情
Omron V68S0028D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Type of electric connection
Plug-in connection
Material housing
Plastic
Degree of protection (IP)
IP67
子类别
Wire & Cable Management
深度
30
产品类别
Wire Labels & Markers
产品
Markers
产品类别
Wire Labels & Markers
宽度
50
高度
50
V68S0028D拓展信息








哦! 它是空的。