V68S0031D详情
Omron V68S0031D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
306F10400XCTDBM
Manufacturer
GE
Type of electric connection
Plug-in connection
Material housing
Plastic
Degree of protection (IP)
IP67
深度
40
宽度
75
高度
75
0个相似型号
V68S0031D拓展信息








哦! 它是空的。