VRSFC45008AG088详情
Omron VRSFC45008AG088重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Fibre type
9/125 µ
Connector version
straight
Content
1Set
Jumper type
Pigtail
Cable use
FO
Type A
LC plug
Version
Cable
Type B
开放电缆端
No. of A connectors
1x
Factory colour
Multi-coloured
Package
Bulk
Base Product Number
VRSFC45008
厂商
欧姆龙自动化与安全
Product Status
活跃
系列
*
VRSFC45008AG088拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。