VX-51-2A3详情
Omron VX-51-2A3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Colour front ring
Other
With front ring
有
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
VX512A3
Manufacturer
Omron
Illuminated
Non-Illuminated
Brand
Omron Electronics
RoHS
Details
系列
VX
子类别
Switches
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
VX-51-2A3拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。